Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050D3322BP500

Description
33.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
33.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 231225673323-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231225673323-ND
Chip Resistor - Surface Mount 231225673323-ND
33.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

33.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mcu 0805-25 0.1% P5 33K2 Vishay - 64P5988 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-25 0.1% P5 33K2 Vishay
64P5988
Mcu 0805-25 0.1% P5 33K2 Vishay 64P5988
MCU 0805-25 0.1% P5 33K2

MCU 0805-25 0.1% P5 33K2

Supplier's Site
Chip Resistor - Surface Mount - MCU08050D3322BP500 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MCU08050D3322BP500
Chip Resistor - Surface Mount MCU08050D3322BP500
RES SMD 33.2K OHM 0.1% 1/8W 0805

RES SMD 33.2K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 231225673323-ND 64P5988 MCU08050D3322BP500
Product Name Chip Resistor - Surface Mount Mcu 0805-25 0.1% P5 33K2 Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2573316 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details