The MCU08050D3001BP500 is a precision thin film chip resistor from Lingto Electronic Limited, designed for surface mount applications. It features a resistance value of 3 kΩ with a tolerance of ±0.1%, making it suitable for high-precision applications. The resistor operates within a temperature range of -55 °C to 125 °C and has a maximum operating voltage of 150 V. It offers a low temperature coefficient of resistance (TCR) at ±25 ppm/K, ensuring minimal drift over time. The rated power dissipation is 0.125 W, and it is packaged in a standard 0805 size, facilitating easy integration into various electronic circuits. This resistor is ideal for use in industrial, medical, and telecommunications equipment where reliability and precision are critical.
3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
RES SMD 3K OHM 0.1% 1/8W 0805
MCU 0805-25 0.1% P5 3K0
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 231225673002-ND | MCU08050D3001BP500 | 64P5965 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Mcu 0805-25 0.1% P5 3K0 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) | 0805 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |