Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050D2003BP100

Description
200 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
200 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1741-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1741-6-ND
Chip Resistor - Surface Mount 749-1741-6-ND
200 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

200 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1741-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1741-1-ND
Chip Resistor - Surface Mount 749-1741-1-ND
200 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

200 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1741-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1741-2-ND
Chip Resistor - Surface Mount 749-1741-2-ND
200 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

200 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mcu 0805-25 0.1% P1 200K Vishay - 64P5884 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-25 0.1% P1 200K Vishay
64P5884
Mcu 0805-25 0.1% P1 200K Vishay 64P5884
MCU 0805-25 0.1% P1 200K

MCU 0805-25 0.1% P1 200K

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1741-6-ND 64P5884
Product Name Chip Resistor - Surface Mount Mcu 0805-25 0.1% P1 200K Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details