Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050D1872BP500

Description
18.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
18.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 231225671873-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231225671873-ND
Chip Resistor - Surface Mount 231225671873-ND
18.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

18.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mcu 0805-25 0.1% P5 18K7 Vishay - 64P5870 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-25 0.1% P5 18K7 Vishay
64P5870
Mcu 0805-25 0.1% P5 18K7 Vishay 64P5870
MCU 0805-25 0.1% P5 18K7

MCU 0805-25 0.1% P5 18K7

Supplier's Site
Chip Resistor - Surface Mount - MCU08050D1872BP500 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MCU08050D1872BP500
Chip Resistor - Surface Mount MCU08050D1872BP500
RES SMD 18.7K OHM 0.1% 1/8W 0805

RES SMD 18.7K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 231225671873-ND 64P5870 MCU08050D1872BP500
Product Name Chip Resistor - Surface Mount Mcu 0805-25 0.1% P5 18K7 Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1622998-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7500 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details