Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050D1522BP500

Description
RES 15.2K OHM 0.1% 1/8W 0805
Request a Quote Datasheet
Description
RES 15.2K OHM 0.1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCU08050D1522BP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCU08050D1522BP500DKR-ND
Chip Resistor - Surface Mount 749-MCU08050D1522BP500DKR-ND
RES 15.2K OHM 0.1% 1/8W 0805

RES 15.2K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCU08050D1522BP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCU08050D1522BP500TR-ND
Chip Resistor - Surface Mount 749-MCU08050D1522BP500TR-ND
15.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

15.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCU08050D1522BP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCU08050D1522BP500CT-ND
Chip Resistor - Surface Mount 749-MCU08050D1522BP500CT-ND
RES 15.2K OHM 0.1% 1/8W 0805

RES 15.2K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Mcu 0805-25 0.1% P5 15K2 Vishay - 64P5829 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-25 0.1% P5 15K2 Vishay
64P5829
Mcu 0805-25 0.1% P5 15K2 Vishay 64P5829
MCU 0805-25 0.1% P5 15K2

MCU 0805-25 0.1% P5 15K2

Supplier's Site
Chip Resistor - Surface Mount - MCU08050D1522BP500 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MCU08050D1522BP500
Chip Resistor - Surface Mount MCU08050D1522BP500
RES SMD 15.2K OHM 0.1% 1/8W 0805

RES SMD 15.2K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 749-MCU08050D1522BP500DKR-ND 64P5829 MCU08050D1522BP500
Product Name Chip Resistor - Surface Mount Mcu 0805-25 0.1% P5 15K2 Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1914FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details