Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050D1503BP500

Description
RES 150K OHM 0.1% 1/8W 0805
Request a Quote Datasheet
Description
RES 150K OHM 0.1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCU08050D1503BP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCU08050D1503BP500DKR-ND
Chip Resistor - Surface Mount 749-MCU08050D1503BP500DKR-ND
RES 150K OHM 0.1% 1/8W 0805

RES 150K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCU08050D1503BP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCU08050D1503BP500CT-ND
Chip Resistor - Surface Mount 749-MCU08050D1503BP500CT-ND
RES 150K OHM 0.1% 1/8W 0805

RES 150K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCU08050D1503BP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCU08050D1503BP500TR-ND
Chip Resistor - Surface Mount 749-MCU08050D1503BP500TR-ND
150 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

150 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCU08050D1503BP500 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MCU08050D1503BP500
Chip Resistor - Surface Mount MCU08050D1503BP500
RES SMD 150K OHM 0.1% 1/8W 0805

RES SMD 150K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Mcu 0805-25 0.1% P5 150K Vishay - 64P5826 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-25 0.1% P5 150K Vishay
64P5826
Mcu 0805-25 0.1% P5 150K Vishay 64P5826
MCU 0805-25 0.1% P5 150K

MCU 0805-25 0.1% P5 150K

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-MCU08050D1503BP500DKR-ND MCU08050D1503BP500 64P5826
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Mcu 0805-25 0.1% P5 150K Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details