Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050D1211BP500

Description
1.21 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
1.21 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 231225671212-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231225671212-ND
Chip Resistor - Surface Mount 231225671212-ND
1.21 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

1.21 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCU08050D1211BP500 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MCU08050D1211BP500
Chip Resistor - Surface Mount MCU08050D1211BP500
RES SMD 1.21K OHM 0.1% 1/8W 0805

RES SMD 1.21K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Mcu 0805-25 0.1% P5 1K21 Vishay - 64P5783 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-25 0.1% P5 1K21 Vishay
64P5783
Mcu 0805-25 0.1% P5 1K21 Vishay 64P5783
MCU 0805-25 0.1% P5 1K21

MCU 0805-25 0.1% P5 1K21

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 231225671212-ND MCU08050D1211BP500 64P5783
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Mcu 0805-25 0.1% P5 1K21 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details