Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050D1152BP100

Description
11.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
11.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCU08050D1152BP100-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCU08050D1152BP100-ND
Chip Resistor - Surface Mount MCU08050D1152BP100-ND
11.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

11.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res,metal Alloy,11.5Kohms,150Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay - 74K3594 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,11.5Kohms,150Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay
74K3594
Res,metal Alloy,11.5Kohms,150Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay 74K3594
RES,Metal Alloy,11.5KOhms,150W V,.1+/-% Tol,-25,25ppm-TC,080 5-Case

RES,Metal Alloy,11.5KOhms,150WV,.1+/-% Tol,-25,25ppm-TC,0805-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MCU08050D1152BP100-ND 74K3594
Product Name Chip Resistor - Surface Mount Res,metal Alloy,11.5Kohms,150Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalAlloy
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details