1.04 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
RES SMD 1.04M OHM 0.1% 1/8W 0805
MCU 0805-25 0.1% P5 1M04
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | MCU08050D1044BP500-ND | MCU08050D1044BP500 | 64P5753 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Mcu 0805-25 0.1% P5 1M04 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) | 0805 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |