Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050D1002BP100

Description
10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1735-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1735-6-ND
Chip Resistor - Surface Mount 749-1735-6-ND
10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1735-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1735-1-ND
Chip Resistor - Surface Mount 749-1735-1-ND
10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1735-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1735-2-ND
Chip Resistor - Surface Mount 749-1735-2-ND
10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
SMD 05W 10Kohm Resistor - 52-MCU08050D1002BP100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 05W 10Kohm Resistor
52-MCU08050D1002BP100
SMD 05W 10Kohm Resistor 52-MCU08050D1002BP100
Thin Film Resistors - SMD .05W 10Kohm 0.1% 0805 25ppm Product overview: MCU08050D1002BP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 05W, 10Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 05W, 10Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCU08050D1002BP10 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .05W 10Kohm 0.1% 0805 25ppm Product overview: MCU08050D1002BP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 05W, 10Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 05W, 10Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCU08050D1002BP100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 10K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Vishay - 84AH6449 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Vishay
84AH6449
Res, 10K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Vishay 84AH6449
RES, 10K, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 10K, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1735-6-ND 52-MCU08050D1002BP100 84AH6449
Product Name Chip Resistor - Surface Mount SMD 05W 10Kohm Resistor Res, 10K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9320 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details