Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050C4709FP500

Description
47 Ohms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
47 Ohms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1733-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1733-1-ND
Chip Resistor - Surface Mount 749-1733-1-ND
47 Ohms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

47 Ohms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1733-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1733-6-ND
Chip Resistor - Surface Mount 749-1733-6-ND
47 Ohms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

47 Ohms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1733-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1733-2-ND
Chip Resistor - Surface Mount 749-1733-2-ND
47 Ohms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

47 Ohms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 47R, 1%, 0.2W, 0805, Thin Film Rohs Compliant Vishay - 84AH6447 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.2W, 0805, Thin Film Rohs Compliant Vishay
84AH6447
Res, 47R, 1%, 0.2W, 0805, Thin Film Rohs Compliant Vishay 84AH6447
RES, 47R, 1%, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 47R, 1%, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1733-1-ND 84AH6447
Product Name Chip Resistor - Surface Mount Res, 47R, 1%, 0.2W, 0805, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details