Vishay Precision Group Chip Resistor - Surface Mount MCU08050C4701FP500

Description
4.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1731-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1731-1-ND
Chip Resistor - Surface Mount 749-1731-1-ND
4.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

4.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1731-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1731-6-ND
Chip Resistor - Surface Mount 749-1731-6-ND
4.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

4.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1731-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1731-2-ND
Chip Resistor - Surface Mount 749-1731-2-ND
4.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

4.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
SMD 125W Resistor - 52-MCU08050C4701FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125W Resistor
52-MCU08050C4701FP500
SMD 125W Resistor 52-MCU08050C4701FP500
Thin Film Resistors - SMD .125W 4.7Kohms 1% 0805 50ppm Product overview: MCU08050C4701FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCU08050C4701FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .125W 4.7Kohms 1% 0805 50ppm Product overview: MCU08050C4701FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCU08050C4701FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 4K7, 1%, 0.2W, 0805, Thin Film Rohs Compliant Vishay - 84AH6445 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.2W, 0805, Thin Film Rohs Compliant Vishay
84AH6445
Res, 4K7, 1%, 0.2W, 0805, Thin Film Rohs Compliant Vishay 84AH6445
RES, 4K7, 1%, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 4K7, 1%, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1731-1-ND 52-MCU08050C4701FP500 84AH6445
Product Name Chip Resistor - Surface Mount SMD 125W Resistor Res, 4K7, 1%, 0.2W, 0805, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176089-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24300 ohms
View Details
3 suppliers
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details