Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050C2701FP500

Description
RES 2.7K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES 2.7K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCU08050C2701FP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCU08050C2701FP500CT-ND
Chip Resistor - Surface Mount 749-MCU08050C2701FP500CT-ND
RES 2.7K OHM 1% 1/8W 0805

RES 2.7K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCU08050C2701FP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCU08050C2701FP500TR-ND
Chip Resistor - Surface Mount 749-MCU08050C2701FP500TR-ND
2.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

2.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCU08050C2701FP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCU08050C2701FP500DKR-ND
Chip Resistor - Surface Mount 749-MCU08050C2701FP500DKR-ND
RES 2.7K OHM 1% 1/8W 0805

RES 2.7K OHM 1% 1/8W 0805

Buy Now Datasheet
Mcu 0805-50 1% P5 2K7 Vishay - 64P5646 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-50 1% P5 2K7 Vishay
64P5646
Mcu 0805-50 1% P5 2K7 Vishay 64P5646
MCU 0805-50 1% P5 2K7

MCU 0805-50 1% P5 2K7

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCU08050C2701FP500CT-ND 64P5646
Product Name Chip Resistor - Surface Mount Mcu 0805-50 1% P5 2K7 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details