MCU 0805 thin film chip resistors are surface-mount components designed for high-reliability applications in industrial, medical, and telecommunications equipment. They feature a 2.0 mm × 1.25 mm dimensions, rated dissipation of 0.200 W at 70 °C, maximum operating voltage of 150 V RMS, and operating temperature range from -55 °C to 155 °C. The part has a resistance tolerance of ±1 % and a temperature coefficient of ±50 ppm/K with a resistance range from 1 Ω to 2 MΩ. The resistors are IECQ-CECC approved to EN 140401-801, RoHS-compliant, and packaged in paper tape according to IEC 60286-3. Sulfur resistance is verified per ASTM B 809.
Thin Film Resistors - SMD MCU 0805-50 1% P5 240R Product overview: MCU08050C2400FP500 from Vishay / Beyschlag / Draloric is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, SMD, Embedded Microcontroller MCU, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCU08050C2400FP50
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 52-MCU08050C2400FP500 |
| Product Name | SMD Embedded Microcontroller MCU |
| Package Type | Other; Reel |