Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050C2202FP500

Description
RES 22K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES 22K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCU08050C2202FP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCU08050C2202FP500DKR-ND
Chip Resistor - Surface Mount 749-MCU08050C2202FP500DKR-ND
RES 22K OHM 1% 1/8W 0805

RES 22K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCU08050C2202FP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCU08050C2202FP500TR-ND
Chip Resistor - Surface Mount 749-MCU08050C2202FP500TR-ND
22 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

22 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCU08050C2202FP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCU08050C2202FP500CT-ND
Chip Resistor - Surface Mount 749-MCU08050C2202FP500CT-ND
RES 22K OHM 1% 1/8W 0805

RES 22K OHM 1% 1/8W 0805

Buy Now Datasheet
Mcu 0805-50 1% P5 22K Vishay - 64P5633 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-50 1% P5 22K Vishay
64P5633
Mcu 0805-50 1% P5 22K Vishay 64P5633
MCU 0805-50 1% P5 22K

MCU 0805-50 1% P5 22K

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCU08050C2202FP500DKR-ND 64P5633
Product Name Chip Resistor - Surface Mount Mcu 0805-50 1% P5 22K Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details