Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050C1502FP500

Description
15 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
15 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1725-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1725-6-ND
Chip Resistor - Surface Mount 749-1725-6-ND
15 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

15 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1725-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1725-1-ND
Chip Resistor - Surface Mount 749-1725-1-ND
15 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

15 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1725-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1725-2-ND
Chip Resistor - Surface Mount 749-1725-2-ND
15 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

15 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MCU08050C1502FP500 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
MCU08050C1502FP500
Resistors - Chip Resistor - Surface Mount MCU08050C1502FP500
RES 15K OHM 1% 1/8W 0805

RES 15K OHM 1% 1/8W 0805

Supplier's Site
Res, 15Kohm, 1%, 0.2W, Thin Film, 0805 Rohs Compliant Vishay - 33AK3332 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15Kohm, 1%, 0.2W, Thin Film, 0805 Rohs Compliant Vishay
33AK3332
Res, 15Kohm, 1%, 0.2W, Thin Film, 0805 Rohs Compliant Vishay 33AK3332
RES, 15KOHM, 1%, 0.2W, THIN FILM, 0805 ROHS COMPLIANT: YES

RES, 15KOHM, 1%, 0.2W, THIN FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1725-6-ND MCU08050C1502FP500 33AK3332
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 15Kohm, 1%, 0.2W, Thin Film, 0805 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric) 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details