RES 12K OHM 1% 1/8W 0805
RES 12K OHM 1% 1/8W 0805
12 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 749-MCU08050C1202FP500CT-ND | 64P5592 |
| Product Name | Chip Resistor - Surface Mount | Mcu 0805-50 1% P5 12K Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 |
| Tolerance | 1 +/- % |