Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050C1200FP500

Description
RES 120 OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES 120 OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCU08050C1200FP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCU08050C1200FP500CT-ND
Chip Resistor - Surface Mount 749-MCU08050C1200FP500CT-ND
RES 120 OHM 1% 1/8W 0805

RES 120 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCU08050C1200FP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCU08050C1200FP500TR-ND
Chip Resistor - Surface Mount 749-MCU08050C1200FP500TR-ND
120 Ohms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

120 Ohms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCU08050C1200FP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCU08050C1200FP500DKR-ND
Chip Resistor - Surface Mount 749-MCU08050C1200FP500DKR-ND
RES 120 OHM 1% 1/8W 0805

RES 120 OHM 1% 1/8W 0805

Buy Now Datasheet
Mcu 0805-50 1% P5 120R Vishay - 64P5590 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-50 1% P5 120R Vishay
64P5590
Mcu 0805-50 1% P5 120R Vishay 64P5590
MCU 0805-50 1% P5 120R

MCU 0805-50 1% P5 120R

Supplier's Site
Resistors - Chip Resistor - Surface Mount - MCU08050C1200FP500 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
MCU08050C1200FP500
Resistors - Chip Resistor - Surface Mount MCU08050C1200FP500
RES 120 OHM 1% 1/8W 0805

RES 120 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 749-MCU08050C1200FP500CT-ND 64P5590 MCU08050C1200FP500
Product Name Chip Resistor - Surface Mount Mcu 0805-50 1% P5 120R Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 (2012 Metric)
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2176074-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
6 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details