Vishay Intertechnology, Inc. SMD 125W 1ohm Resistor MCU08050C1008FP500

Description
Thin Film Resistors - SMD .125W 1ohm 1% 0805 50ppm Product overview: MCU08050C1008FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125W, 1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125W, 1ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCU08050C1008FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - SMD .125W 1ohm 1% 0805 50ppm Product overview: MCU08050C1008FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125W, 1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125W, 1ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCU08050C1008FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 125W 1ohm Resistor - 52-MCU08050C1008FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125W 1ohm Resistor
52-MCU08050C1008FP500
SMD 125W 1ohm Resistor 52-MCU08050C1008FP500
Thin Film Resistors - SMD .125W 1ohm 1% 0805 50ppm Product overview: MCU08050C1008FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125W, 1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125W, 1ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCU08050C1008FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .125W 1ohm 1% 0805 50ppm Product overview: MCU08050C1008FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125W, 1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125W, 1ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCU08050C1008FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1041058-MCU08050C1008FP500
Resistors - Chip Resistor - Surface Mount 1041058-MCU08050C1008FP500
Win Source Part Number: 1041058-MCU08050C100 8FP500 Category: Resistors>Chip Resistor - Surface Mount Series: MCU - Professional Features: Anti-Sulfur Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.2W, 1/5W Composition: Thin Film Number of Terminations: 2 Resistance: 1 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): RT0805FRE071RL; ERJ-6RQF1R0V; CRCW08051R00FKEA; RC0805FR-071RL; CRCW08051R00FNEA; CRCW08051R00FKTA; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 749-1722-6,MCU08050C 1008FP500-ND,749-172 2-2,749-1722-1

Win Source Part Number: 1041058-MCU08050C1008FP500
Category: Resistors>Chip Resistor - Surface Mount
Series: MCU - Professional
Features: Anti-Sulfur
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.2W, 1/5W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): RT0805FRE071RL; ERJ-6RQF1R0V; CRCW08051R00FKEA; RC0805FR-071RL; CRCW08051R00FNEA; CRCW08051R00FKTA;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 749-1722-6,MCU08050C1008FP500-ND,749-1722-2,749-1722-1

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1722-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1722-2-ND
Chip Resistor - Surface Mount 749-1722-2-ND
1 Ohms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

1 Ohms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1722-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1722-6-ND
Chip Resistor - Surface Mount 749-1722-6-ND
1 Ohms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

1 Ohms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1722-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1722-1-ND
Chip Resistor - Surface Mount 749-1722-1-ND
1 Ohms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

1 Ohms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 1R, 1%, 0.2W, 0805, Thin Film Rohs Compliant Vishay - 84AH6439 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.2W, 0805, Thin Film Rohs Compliant Vishay
84AH6439
Res, 1R, 1%, 0.2W, 0805, Thin Film Rohs Compliant Vishay 84AH6439
RES, 1R, 1%, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 1R, 1%, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-MCU08050C1008FP500 1041058-MCU08050C1008FP500 749-1722-2-ND 84AH6439
Product Name SMD 125W 1ohm Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1R, 1%, 0.2W, 0805, Thin Film Rohs Compliant Vishay
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176760-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573340 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 5.1 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3922FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details