Vishay Precision Group Chip Resistor - Surface Mount MCU08050C1002FP500

Description
10 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCU0805-10.0K-CFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCU0805-10.0K-CFTR-ND
Chip Resistor - Surface Mount MCU0805-10.0K-CFTR-ND
10 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

10 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCU0805-10.0K-CFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCU0805-10.0K-CFDKR-ND
Chip Resistor - Surface Mount MCU0805-10.0K-CFDKR-ND
10 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

10 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCU0805-10.0K-CFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCU0805-10.0K-CFCT-ND
Chip Resistor - Surface Mount MCU0805-10.0K-CFCT-ND
10 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

10 kOhms ±1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1885600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885600
Surface Mount Resistors 1885600
Vishay MCU08050C1002FP500

Vishay MCU08050C1002FP500

Supplier's Site
Surface Mount Resistors - 1886051P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886051P
Surface Mount Resistors 1886051P
Vishay MCU08050C1002FP500

Vishay MCU08050C1002FP500

Supplier's Site
Surface Mount Resistors - 1886051 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886051
Surface Mount Resistors 1886051
Vishay MCU08050C1002FP500

Vishay MCU08050C1002FP500

Supplier's Site
Res, 10K, 1%, 0.2W, 0805, Thin Film; Resistor Case Style Vishay - 96Y9457 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.2W, 0805, Thin Film; Resistor Case Style Vishay
96Y9457
Res, 10K, 1%, 0.2W, 0805, Thin Film; Resistor Case Style Vishay 96Y9457
RES, 10K, 1%, 0.2W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:MCU 0805 Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:200mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10K, 1%, 0.2W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:MCU 0805 Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:200mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number MCU0805-10.0K-CFTR-ND 1885600 1886051P 96Y9457
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 10K, 1%, 0.2W, 0805, Thin Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 768 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573329 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 6.2 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details