Vishay Precision Group Resistors - Chip Resistor - Surface Mount MCT0603PD4999DP500

Description
Win Source Part Number: 1025532-MCT0603PD499 9DP500 Category: Resistors>Chip Resistor - Surface Mount Series: MCT HP Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 49.9 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 749-1521-2,749-1521- 1,749-1521-6
Request a Quote Datasheet
Description
Win Source Part Number: 1025532-MCT0603PD499 9DP500 Category: Resistors>Chip Resistor - Surface Mount Series: MCT HP Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 49.9 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 749-1521-2,749-1521- 1,749-1521-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1025532-MCT0603PD4999DP500
Resistors - Chip Resistor - Surface Mount 1025532-MCT0603PD4999DP500
Win Source Part Number: 1025532-MCT0603PD499 9DP500 Category: Resistors>Chip Resistor - Surface Mount Series: MCT HP Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 49.9 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 749-1521-2,749-1521- 1,749-1521-6

Win Source Part Number: 1025532-MCT0603PD4999DP500
Category: Resistors>Chip Resistor - Surface Mount
Series: MCT HP
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.5%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 49.9 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 749-1521-2,749-1521-1,749-1521-6

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1521-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1521-1-ND
Chip Resistor - Surface Mount 749-1521-1-ND
49.9 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

49.9 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1521-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1521-2-ND
Chip Resistor - Surface Mount 749-1521-2-ND
49.9 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

49.9 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1521-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1521-6-ND
Chip Resistor - Surface Mount 749-1521-6-ND
49.9 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

49.9 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
SMD 250W Resistor - 52-MCT0603PD4999DP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250W Resistor
52-MCT0603PD4999DP500
SMD 250W Resistor 52-MCT0603PD4999DP500
Thin Film Resistors - SMD .250W 49.9ohms .5% 0603 25ppm Hi Power Product overview: MCT0603PD4999DP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT0603PD4999DP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .250W 49.9ohms .5% 0603 25ppm Hi Power Product overview: MCT0603PD4999DP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT0603PD4999DP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Hp P5 49R9 Rohs Compliant Vishay - 34AH1060 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Hp P5 49R9 Rohs Compliant Vishay
34AH1060
Resistor, Hp P5 49R9 Rohs Compliant Vishay 34AH1060
RESISTOR, HP P5 49R9 ROHS COMPLIANT: YES

RESISTOR, HP P5 49R9 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1025532-MCT0603PD4999DP500 749-1521-1-ND 52-MCT0603PD4999DP500 34AH1060
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 250W Resistor Resistor, Hp P5 49R9 Rohs Compliant Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 50 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details