Vishay Precision Group Chip Resistor - Surface Mount MCT0603PD1000DP500

Description
100 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
100 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1522-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1522-6-ND
Chip Resistor - Surface Mount 749-1522-6-ND
100 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1522-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1522-1-ND
Chip Resistor - Surface Mount 749-1522-1-ND
100 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1522-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1522-2-ND
Chip Resistor - Surface Mount 749-1522-2-ND
100 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MCT0603PD1000DP500 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
MCT0603PD1000DP500
Resistors - Chip Resistor - Surface Mount MCT0603PD1000DP500
RES 100 OHM 0.5% 1/4W 0603

RES 100 OHM 0.5% 1/4W 0603

Supplier's Site
Resistor, Hp P5 100R Rohs Compliant Vishay - 34AH1048 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Hp P5 100R Rohs Compliant Vishay
34AH1048
Resistor, Hp P5 100R Rohs Compliant Vishay 34AH1048
RESISTOR, HP P5 100R ROHS COMPLIANT: YES

RESISTOR, HP P5 100R ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1522-6-ND MCT0603PD1000DP500 34AH1048
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor, Hp P5 100R Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573221 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 51000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers