Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT0603MD2004BP500

Description
2 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
2 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-MCT0603MD2004BP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCT0603MD2004BP500TR-ND
Chip Resistor - Surface Mount 541-MCT0603MD2004BP500TR-ND
2 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

2 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-MCT0603MD2004BP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCT0603MD2004BP500DKR-ND
Chip Resistor - Surface Mount 541-MCT0603MD2004BP500DKR-ND
2 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

2 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-MCT0603MD2004BP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCT0603MD2004BP500CT-ND
Chip Resistor - Surface Mount 541-MCT0603MD2004BP500CT-ND
2 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

2 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Mct 0603-25 0.1Perc At P5 2M0 Rohs Compliant Vishay - 26AK5063 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-25 0.1Perc At P5 2M0 Rohs Compliant Vishay
26AK5063
Mct 0603-25 0.1Perc At P5 2M0 Rohs Compliant Vishay 26AK5063
MCT 0603-25 0.1PERC AT P5 2M0 ROHS COMPLIANT: YES

MCT 0603-25 0.1PERC AT P5 2M0 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 2M, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 62AJ8682 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 0.125W, 0603, Thin Film Rohs Compliant Vishay
62AJ8682
Res, 2M, 0.125W, 0603, Thin Film Rohs Compliant Vishay 62AJ8682
RES, 2M, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 2M, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Resistor, Aec-Q200, 2M, 0603, 75V; Resistance Vishay - 26AK5062 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Aec-Q200, 2M, 0603, 75V; Resistance Vishay
26AK5062
Resistor, Aec-Q200, 2M, 0603, 75V; Resistance Vishay 26AK5062
RESISTOR, AEC-Q200, 2M, 0603, 75V; Resistance:2Mohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RESISTOR, AEC-Q200, 2M, 0603, 75V; Resistance:2Mohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 2M, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 62AJ8681 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 0.125W, 0603, Thin Film Rohs Compliant Vishay
62AJ8681
Res, 2M, 0.125W, 0603, Thin Film Rohs Compliant Vishay 62AJ8681
RES, 2M, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 2M, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-MCT0603MD2004BP500TR-ND 26AK5063 62AJ8682 26AK5062
Product Name Chip Resistor - Surface Mount Mct 0603-25 0.1Perc At P5 2M0 Rohs Compliant Vishay Res, 2M, 0.125W, 0603, Thin Film Rohs Compliant Vishay Resistor, Aec-Q200, 2M, 0603, 75V; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details