Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT0603MD1002BP500

Description
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1746-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1746-1-ND
Chip Resistor - Surface Mount 749-1746-1-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1746-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1746-6-ND
Chip Resistor - Surface Mount 749-1746-6-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1746-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1746-2-ND
Chip Resistor - Surface Mount 749-1746-2-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603MD1002BP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT0603MD1002BP500
Chip Resistor - Surface Mount MCT0603MD1002BP500
RES 10K OHM 0.1% 1/10W 0603

RES 10K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, Aec-Q200, 10K, 0.1%, 0.125W, 0603 Rohs Compliant Vishay - 84AH6360 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10K, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
84AH6360
Res, Aec-Q200, 10K, 0.1%, 0.125W, 0603 Rohs Compliant Vishay 84AH6360
RES, AEC-Q200, 10K, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 10K, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 749-1746-1-ND MCT0603MD1002BP500 84AH6360
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Aec-Q200, 10K, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614906-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20500 ohms
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details