Vishay Precision Group Chip Resistor - Surface Mount MCT0603MD1002BP100

Description
10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCT0603-10K-MBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-10K-MBTR-ND
Chip Resistor - Surface Mount MCT0603-10K-MBTR-ND
10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-10K-MBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-10K-MBDKR-ND
Chip Resistor - Surface Mount MCT0603-10K-MBDKR-ND
10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-10K-MBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-10K-MBCT-ND
Chip Resistor - Surface Mount MCT0603-10K-MBCT-ND
10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6845629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6845629
Surface Mount Resistors 6845629
Vishay MCT0603MD1002BP100

Vishay MCT0603MD1002BP100

Supplier's Site
Surface Mount Resistors - 1701893 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1701893
Surface Mount Resistors 1701893
Vishay MCT0603MD1002BP100

Vishay MCT0603MD1002BP100

Supplier's Site
Res, Aec-Q200, Thin Film, 10K, 0.1W, 0603; Resistance Vishay - 61AC6088 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 10K, 0.1W, 0603; Resistance Vishay
61AC6088
Res, Aec-Q200, Thin Film, 10K, 0.1W, 0603; Resistance Vishay 61AC6088
RES, AEC-Q200, THIN FILM, 10K, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 10K, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 10K, 0.1W, 0603; Resistance Vishay - 65AC3531 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 10K, 0.1W, 0603; Resistance Vishay
65AC3531
Res, Aec-Q200, Thin Film, 10K, 0.1W, 0603; Resistance Vishay 65AC3531
RES, AEC-Q200, THIN FILM, 10K, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 10K, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Mct Series, 10 Kohm, 125 Mw, 0.1%, 75 V Rohs Compliant Vishay - 15R2057 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Mct Series, 10 Kohm, 125 Mw, 0.1%, 75 V Rohs Compliant Vishay
15R2057
Surface Mount Chip Resistor, Thin Film, Mct Series, 10 Kohm, 125 Mw, 0.1%, 75 V Rohs Compliant Vishay 15R2057
Surface Mount Chip Resistor, Thin Film, MCT Series, 10 kohm, 125 mW, 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, MCT Series, 10 kohm, 125 mW, 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number MCT0603-10K-MBTR-ND 6845629 61AC6088 65AC3531 15R2057
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, Aec-Q200, Thin Film, 10K, 0.1W, 0603; Resistance Vishay Res, Aec-Q200, Thin Film, 10K, 0.1W, 0603; Resistance Vishay Surface Mount Chip Resistor, Thin Film, Mct Series, 10 Kohm, 125 Mw, 0.1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric] 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676449-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 866 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567765 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details