Vishay Precision Group Resistors - Chip Resistor - Surface Mount MCT0603MC1002FP500

Description
Win Source Part Number: 1076584-MCT0603MC100 2FP500 Category: Resistors>Chip Resistor - Surface Mount Series: MCT AT - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.15W Composition: Thin Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Alternative Parts (Cross-Reference): MCT06030C1002FP500; RT0603FRE0710KL; RT0603FRD0710KL; RT0603FRE1310KL; ERJ-3EKF1002V; 5-1879337-9; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MCT0603-10.0K-MFCT,M CT0603-10.0K-MFTR,MC T0603-10.0K-MFDKR
Request a Quote Datasheet
Description
Win Source Part Number: 1076584-MCT0603MC100 2FP500 Category: Resistors>Chip Resistor - Surface Mount Series: MCT AT - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.15W Composition: Thin Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Alternative Parts (Cross-Reference): MCT06030C1002FP500; RT0603FRE0710KL; RT0603FRD0710KL; RT0603FRE1310KL; ERJ-3EKF1002V; 5-1879337-9; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MCT0603-10.0K-MFCT,M CT0603-10.0K-MFTR,MC T0603-10.0K-MFDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1076584-MCT0603MC1002FP500
Resistors - Chip Resistor - Surface Mount 1076584-MCT0603MC1002FP500
Win Source Part Number: 1076584-MCT0603MC100 2FP500 Category: Resistors>Chip Resistor - Surface Mount Series: MCT AT - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.15W Composition: Thin Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Alternative Parts (Cross-Reference): MCT06030C1002FP500; RT0603FRE0710KL; RT0603FRD0710KL; RT0603FRE1310KL; ERJ-3EKF1002V; 5-1879337-9; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MCT0603-10.0K-MFCT,M CT0603-10.0K-MFTR,MC T0603-10.0K-MFDKR

Win Source Part Number: 1076584-MCT0603MC1002FP500
Category: Resistors>Chip Resistor - Surface Mount
Series: MCT AT - Professional
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.15W
Composition: Thin Film
Number of Terminations: 2
Resistance: 10 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Alternative Parts (Cross-Reference): MCT06030C1002FP500; RT0603FRE0710KL; RT0603FRD0710KL; RT0603FRE1310KL; ERJ-3EKF1002V; 5-1879337-9;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: MCT0603-10.0K-MFCT,MCT0603-10.0K-MFTR,MCT0603-10.0K-MFDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-10.0K-MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-10.0K-MFCT-ND
Chip Resistor - Surface Mount MCT0603-10.0K-MFCT-ND
10 kOhms ±1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 kOhms ±1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-10.0K-MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-10.0K-MFTR-ND
Chip Resistor - Surface Mount MCT0603-10.0K-MFTR-ND
10 kOhms ±1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 kOhms ±1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-10.0K-MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-10.0K-MFDKR-ND
Chip Resistor - Surface Mount MCT0603-10.0K-MFDKR-ND
10 kOhms ±1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 kOhms ±1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
SMD 15W Resistor - 52-MCT0603MC1002FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15W Resistor
52-MCT0603MC1002FP500
SMD 15W Resistor 52-MCT0603MC1002FP500
Thin Film Resistors - SMD .15W 10Kohms 1% 0603 50ppm Auto Product overview: MCT0603MC1002FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT0603MC1002FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .15W 10Kohms 1% 0603 50ppm Auto Product overview: MCT0603MC1002FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT0603MC1002FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Aec-Q200, 10K, 1%, 0.15W, 0603 Rohs Compliant Vishay - 84AH6357 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10K, 1%, 0.15W, 0603 Rohs Compliant Vishay
84AH6357
Res, Aec-Q200, 10K, 1%, 0.15W, 0603 Rohs Compliant Vishay 84AH6357
RES, AEC-Q200, 10K, 1%, 0.15W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 10K, 1%, 0.15W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1076584-MCT0603MC1002FP500 MCT0603-10.0K-MFCT-ND 52-MCT0603MC1002FP500 84AH6357
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 15W Resistor Res, Aec-Q200, 10K, 1%, 0.15W, 0603 Rohs Compliant Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film
Resistance Range 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.1500 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567815P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details