Vishay Precision Group Surface Mount Thin Film Resistor, Mct Series, 75 Ohm, 100 Mw, 0.1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay MCT06030F7509BP100

Description
Surface Mount Thin Film Resistor, MCT Series, 75 ohm, 100 mW, - 0.1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, MCT Series, 75 ohm, 100 mW, - 0.1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Mct Series, 75 Ohm, 100 Mw, 0.1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay - 06X5867 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 75 Ohm, 100 Mw, 0.1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay
06X5867
Surface Mount Thin Film Resistor, Mct Series, 75 Ohm, 100 Mw, 0.1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay 06X5867
Surface Mount Thin Film Resistor, MCT Series, 75 ohm, 100 mW, - 0.1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 75 ohm, 100 mW, - 0.1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X5867
Product Name Surface Mount Thin Film Resistor, Mct Series, 75 Ohm, 100 Mw, 0.1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details