Vishay Precision Group Chip Resistor - Surface Mount MCT06030F4641BP100

Description
MCT 0603-10 0.1% P1 4K64
Request a Quote Datasheet
Description
MCT 0603-10 0.1% P1 4K64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030F4641BP100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030F4641BP100TR-ND
Chip Resistor - Surface Mount 749-MCT06030F4641BP100TR-ND
MCT 0603-10 0.1% P1 4K64

MCT 0603-10 0.1% P1 4K64

Buy Now Datasheet
Surface Mount Thin Film Resistor, Mct Series, 4.64 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay - 06X5843 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 4.64 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
06X5843
Surface Mount Thin Film Resistor, Mct Series, 4.64 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay 06X5843
Surface Mount Thin Film Resistor, MCT Series, 4.64 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 4.64 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCT06030F4641BP100TR-ND 06X5843
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Mct Series, 4.64 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD103JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details