Vishay Precision Group Chip Resistor - Surface Mount MCT06030F3831BP100

Description
MCT 0603-10 0.1% P1 3K83
Request a Quote Datasheet
Description
MCT 0603-10 0.1% P1 3K83
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030F3831BP100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030F3831BP100TR-ND
Chip Resistor - Surface Mount 749-MCT06030F3831BP100TR-ND
MCT 0603-10 0.1% P1 3K83

MCT 0603-10 0.1% P1 3K83

Buy Now Datasheet
Surface Mount Thin Film Resistor, Mct Series, 3.83 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay - 06X5835 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 3.83 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
06X5835
Surface Mount Thin Film Resistor, Mct Series, 3.83 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay 06X5835
Surface Mount Thin Film Resistor, MCT Series, 3.83 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 3.83 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCT06030F3831BP100TR-ND 06X5835
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Mct Series, 3.83 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers