Vishay Precision Group Chip Resistor - Surface Mount MCT06030F3830BP100

Description
MCT 0603-10 0.1% P1 383R
Request a Quote Datasheet
Description
MCT 0603-10 0.1% P1 383R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030F3830BP100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030F3830BP100TR-ND
Chip Resistor - Surface Mount 749-MCT06030F3830BP100TR-ND
MCT 0603-10 0.1% P1 383R

MCT 0603-10 0.1% P1 383R

Buy Now Datasheet
Surface Mount Thin Film Resistor, Mct Series, 383 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay - 06X5841 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 383 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
06X5841
Surface Mount Thin Film Resistor, Mct Series, 383 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay 06X5841
Surface Mount Thin Film Resistor, MCT Series, 383 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 383 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCT06030F3830BP100TR-ND 06X5841
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Mct Series, 383 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573177 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3300 ohms
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers