Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - MCT06030D2401BP500 MCT06030D2401BP500

Description
Manufacturer: Vishay Win Source Part Number: 1075574-MCT06030D240 1BP500 Packaging: Reel - TR Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 2.4k Composition: Thin Film Number of Terminations: 2 Family Name: MCT 0603 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 Introduction Date: November 28, 2005 ECCN: EAR99 Country of Origin: Germany, Israel Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1075574-MCT06030D240 1BP500 Packaging: Reel - TR Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 2.4k Composition: Thin Film Number of Terminations: 2 Family Name: MCT 0603 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 Introduction Date: November 28, 2005 ECCN: EAR99 Country of Origin: Germany, Israel Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCT06030D2401BP500
1075574-MCT06030D2401BP500
Chip Resistor - Surface Mount - MCT06030D2401BP500 1075574-MCT06030D2401BP500
Manufacturer: Vishay Win Source Part Number: 1075574-MCT06030D240 1BP500 Packaging: Reel - TR Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 2.4k Composition: Thin Film Number of Terminations: 2 Family Name: MCT 0603 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 Introduction Date: November 28, 2005 ECCN: EAR99 Country of Origin: Germany, Israel Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1075574-MCT06030D2401BP500
Packaging: Reel - TR
Height - Seated (Max): 0.022" (0.55mm)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Resistance (Ohms): 2.4k
Composition: Thin Film
Number of Terminations: 2
Family Name: MCT 0603
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0603
Introduction Date: November 28, 2005
ECCN: EAR99
Country of Origin: Germany, Israel
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030D2401BP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D2401BP500TR-ND
Chip Resistor - Surface Mount 749-MCT06030D2401BP500TR-ND
2.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

2.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030D2401BP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D2401BP500CT-ND
Chip Resistor - Surface Mount 749-MCT06030D2401BP500CT-ND
RES 2.4K OHM 0.1% 1/10W 0603

RES 2.4K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030D2401BP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D2401BP500DKR-ND
Chip Resistor - Surface Mount 749-MCT06030D2401BP500DKR-ND
RES 2.4K OHM 0.1% 1/10W 0603

RES 2.4K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Thin Film Resistors - SMD MCT 0603-25 0.1% P5 2K4 Product overview: MCT06030D2401BP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030D2401BP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD MCT 0603-25 0.1% P5 2K4 Product overview: MCT06030D2401BP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030D2401BP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCT06030D2401BP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030D2401BP500
Chip Resistor - Surface Mount MCT06030D2401BP500
RES 2.4K OHM 0.1% 1/10W 0603

RES 2.4K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1075574-MCT06030D2401BP500 749-MCT06030D2401BP500TR-ND 52-MCT06030D2401BP500 MCT06030D2401BP500
Product Name Chip Resistor - Surface Mount - MCT06030D2401BP500 Chip Resistor - Surface Mount SMD Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film Thin Film (Chip)
Resistance Range 2400 ohms 2400 ohms 2400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176093-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9760 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details