Vishay Precision Group Surface Mount Resistors MCT06030D2201BP100

Description
Vishay MCT06030D2201BP100
Request a Quote Datasheet
Description
Vishay MCT06030D2201BP100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6845474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6845474
Surface Mount Resistors 6845474
Vishay MCT06030D2201BP100

Vishay MCT06030D2201BP100

Supplier's Site
Surface Mount Resistors - 6845474P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6845474P
Surface Mount Resistors 6845474P
Vishay MCT06030D2201BP100

Vishay MCT06030D2201BP100

Supplier's Site
Surface Mount Resistors - 1701871 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1701871
Surface Mount Resistors 1701871
Vishay MCT06030D2201BP100

Vishay MCT06030D2201BP100

Supplier's Site
Chip Resistor - Surface Mount - 749-1708-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1708-6-ND
Chip Resistor - Surface Mount 749-1708-6-ND
2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1708-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1708-1-ND
Chip Resistor - Surface Mount 749-1708-1-ND
2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1708-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1708-2-ND
Chip Resistor - Surface Mount 749-1708-2-ND
2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 2.2K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Vishay - 33AK3326 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.2K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Vishay
33AK3326
Res, 2.2K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Vishay 33AK3326
RES, 2.2K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 2.2K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6845474 6845474P 749-1708-6-ND 33AK3326
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 2.2K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603
Standards and Certifications RoHS RoHS RoHS
Resistance Range 2200 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567725 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details