Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030D1503DP500

Description
RES 150K OHM 0.5% 1/10W 0603
Request a Quote Datasheet
Description
RES 150K OHM 0.5% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030D1503DP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D1503DP500DKR-ND
Chip Resistor - Surface Mount 749-MCT06030D1503DP500DKR-ND
RES 150K OHM 0.5% 1/10W 0603

RES 150K OHM 0.5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030D1503DP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D1503DP500TR-ND
Chip Resistor - Surface Mount 749-MCT06030D1503DP500TR-ND
150 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

150 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030D1503DP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D1503DP500CT-ND
Chip Resistor - Surface Mount 749-MCT06030D1503DP500CT-ND
RES 150K OHM 0.5% 1/10W 0603

RES 150K OHM 0.5% 1/10W 0603

Buy Now Datasheet
Mct 0603-25 0.5% P5 150K Vishay - 64P5180 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-25 0.5% P5 150K Vishay
64P5180
Mct 0603-25 0.5% P5 150K Vishay 64P5180
MCT 0603-25 0.5% P5 150K

MCT 0603-25 0.5% P5 150K

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCT06030D1503DP500DKR-ND 64P5180
Product Name Chip Resistor - Surface Mount Mct 0603-25 0.5% P5 150K Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879338-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38300 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details