Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030D1502BP500

Description
15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1702-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1702-2-ND
Chip Resistor - Surface Mount 749-1702-2-ND
15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1702-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1702-1-ND
Chip Resistor - Surface Mount 749-1702-1-ND
15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1702-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1702-6-ND
Chip Resistor - Surface Mount 749-1702-6-ND
15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 15K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Vishay - 84AH6429 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Vishay
84AH6429
Res, 15K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Vishay 84AH6429
RES, 15K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 15K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1702-2-ND 84AH6429
Product Name Chip Resistor - Surface Mount Res, 15K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567759 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD103JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details