Vishay Precision Group Chip Resistor - Surface Mount MCT06030D1101BP500

Description
1.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
1.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030D1101BP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D1101BP500DKR-ND
Chip Resistor - Surface Mount 749-MCT06030D1101BP500DKR-ND
1.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030D1101BP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D1101BP500TR-ND
Chip Resistor - Surface Mount 749-MCT06030D1101BP500TR-ND
1.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030D1101BP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030D1101BP500CT-ND
Chip Resistor - Surface Mount 749-MCT06030D1101BP500CT-ND
1.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Surface Mount Resistors - 4937574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
4937574
Surface Mount Resistors 4937574
Vishay MCT06030D1101BP500

Vishay MCT06030D1101BP500

Supplier's Site
Surface Mount Resistors - 4937574P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
4937574P
Surface Mount Resistors 4937574P
Vishay MCT06030D1101BP500

Vishay MCT06030D1101BP500

Supplier's Site
Surface Mount Resistors - 1667811 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1667811
Surface Mount Resistors 1667811
Vishay MCT06030D1101BP500

Vishay MCT06030D1101BP500

Supplier's Site
Res, 1.1K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Vishay - 33AK3323 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1.1K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Vishay
33AK3323
Res, 1.1K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Vishay 33AK3323
RES, 1.1K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 1.1K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 749-MCT06030D1101BP500DKR-ND 4937574 4937574P 33AK3323
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 1.1K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567737 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers