Vishay Precision Group Chip Resistor - Surface Mount MCT06030C9102FP500

Description
91 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
91 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1750-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1750-6-ND
Chip Resistor - Surface Mount 749-1750-6-ND
91 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

91 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1750-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1750-2-ND
Chip Resistor - Surface Mount 749-1750-2-ND
91 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

91 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1750-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1750-1-ND
Chip Resistor - Surface Mount 749-1750-1-ND
91 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

91 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 91K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6422 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6422
Res, 91K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6422
RES, 91K, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 91K, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MCT06030C9102FP500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MCT06030C9102FP500
Resistors - Chip Resistor - Surface Mount MCT06030C9102FP500
RES 91K OHM 1% 1/10W 0603

RES 91K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 749-1750-6-ND 84AH6422 MCT06030C9102FP500
Product Name Chip Resistor - Surface Mount Res, 91K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers