Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C7150FP500

Description
715 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
715 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030C7150FP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C7150FP500TR-ND
Chip Resistor - Surface Mount 749-MCT06030C7150FP500TR-ND
715 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

715 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C7150FP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C7150FP500DKR-ND
Chip Resistor - Surface Mount 749-MCT06030C7150FP500DKR-ND
RES 715 OHM 1% 1/10W 0603

RES 715 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C7150FP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C7150FP500CT-ND
Chip Resistor - Surface Mount 749-MCT06030C7150FP500CT-ND
RES 715 OHM 1% 1/10W 0603

RES 715 OHM 1% 1/10W 0603

Buy Now Datasheet
Mct 0603-50 1% P5 715R Vishay - 64P5064 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-50 1% P5 715R Vishay
64P5064
Mct 0603-50 1% P5 715R Vishay 64P5064
MCT 0603-50 1% P5 715R

MCT 0603-50 1% P5 715R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCT06030C7150FP500TR-ND 64P5064
Product Name Chip Resistor - Surface Mount Mct 0603-50 1% P5 715R Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 715 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details