Vishay Precision Group Chip Resistor - Surface Mount MCT06030C6818FP500

Description
6.81 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
6.81 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030C6818FP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C6818FP500DKR-ND
Chip Resistor - Surface Mount 749-MCT06030C6818FP500DKR-ND
6.81 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

6.81 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C6818FP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C6818FP500TR-ND
Chip Resistor - Surface Mount 749-MCT06030C6818FP500TR-ND
6.81 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

6.81 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C6818FP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C6818FP500CT-ND
Chip Resistor - Surface Mount 749-MCT06030C6818FP500CT-ND
6.81 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

6.81 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT06030C6818FP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030C6818FP500
Chip Resistor - Surface Mount MCT06030C6818FP500
RES 6.81 OHM 1% 1/10W 0603

RES 6.81 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Mct Series, 6.81 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay - 06X6113 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 6.81 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay
06X6113
Surface Mount Thin Film Resistor, Mct Series, 6.81 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay 06X6113
Surface Mount Thin Film Resistor, MCT Series, 6.81 ohm, 100 mW, - 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 6.81 ohm, 100 mW, - 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MCT06030C6818FP500 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
MCT06030C6818FP500
Resistors - Chip Resistor - Surface Mount MCT06030C6818FP500
RES 6.81 OHM 1% 1/10W 0603

RES 6.81 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 749-MCT06030C6818FP500DKR-ND MCT06030C6818FP500 06X6113 MCT06030C6818FP500
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Mct Series, 6.81 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric)
Resistance Range 6.81 ohms 6.81 ohms 6.81 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176090-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details