Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C5608FP500

Description
RES 5.6 OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES 5.6 OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030C5608FP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C5608FP500CT-ND
Chip Resistor - Surface Mount 749-MCT06030C5608FP500CT-ND
RES 5.6 OHM 1% 1/10W 0603

RES 5.6 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C5608FP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C5608FP500DKR-ND
Chip Resistor - Surface Mount 749-MCT06030C5608FP500DKR-ND
RES 5.6 OHM 1% 1/10W 0603

RES 5.6 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C5608FP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C5608FP500TR-ND
Chip Resistor - Surface Mount 749-MCT06030C5608FP500TR-ND
5.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

5.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mct 0603-50 1% P5 5R6 Vishay - 64P5015 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-50 1% P5 5R6 Vishay
64P5015
Mct 0603-50 1% P5 5R6 Vishay 64P5015
MCT 0603-50 1% P5 5R6

MCT 0603-50 1% P5 5R6

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCT06030C5608FP500CT-ND 64P5015
Product Name Chip Resistor - Surface Mount Mct 0603-50 1% P5 5R6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614965-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details