Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C5603FP500

Description
560 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
560 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1753-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1753-6-ND
Chip Resistor - Surface Mount 749-1753-6-ND
560 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

560 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1753-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1753-1-ND
Chip Resistor - Surface Mount 749-1753-1-ND
560 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

560 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1753-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1753-2-ND
Chip Resistor - Surface Mount 749-1753-2-ND
560 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

560 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MCT06030C5603FP500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MCT06030C5603FP500
Resistors - Chip Resistor - Surface Mount MCT06030C5603FP500
RES 560K OHM 1% 1/10W 0603

RES 560K OHM 1% 1/10W 0603

Supplier's Site
Res, 560K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6413 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6413
Res, 560K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6413
RES, 560K, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 560K, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1753-6-ND MCT06030C5603FP500 84AH6413
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 560K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details