Vishay Intertechnology, Inc. SMD 1W 56Kohm Resistor MCT06030C5602FP500

Description
Thin Film Resistors - SMD .1W 56Kohm 1% 0603 50ppm Auto Product overview: MCT06030C5602FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 56Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 56Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C5602FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - SMD .1W 56Kohm 1% 0603 50ppm Auto Product overview: MCT06030C5602FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 56Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 56Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C5602FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W 56Kohm Resistor - 52-MCT06030C5602FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 56Kohm Resistor
52-MCT06030C5602FP500
SMD 1W 56Kohm Resistor 52-MCT06030C5602FP500
Thin Film Resistors - SMD .1W 56Kohm 1% 0603 50ppm Auto Product overview: MCT06030C5602FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 56Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 56Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C5602FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 56Kohm 1% 0603 50ppm Auto Product overview: MCT06030C5602FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 56Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 56Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C5602FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1667-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1667-6-ND
Chip Resistor - Surface Mount 749-1667-6-ND
56 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

56 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1667-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1667-2-ND
Chip Resistor - Surface Mount 749-1667-2-ND
56 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

56 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1667-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1667-1-ND
Chip Resistor - Surface Mount 749-1667-1-ND
56 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

56 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 56K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6412 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6412
Res, 56K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6412
RES, 56K, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 56K, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-MCT06030C5602FP500 749-1667-6-ND 84AH6412
Product Name SMD 1W 56Kohm Resistor Chip Resistor - Surface Mount Res, 56K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip)
Resistance Range 56000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2573199 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 47000 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details