Vishay Precision Group Surface Mount Resistors MCT06030C5601FP500

Description
Vishay MCT06030C5601FP500
Request a Quote Datasheet
Description
Vishay MCT06030C5601FP500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1886159 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886159
Surface Mount Resistors 1886159
Vishay MCT06030C5601FP500

Vishay MCT06030C5601FP500

Supplier's Site
Surface Mount Resistors - 1885588 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885588
Surface Mount Resistors 1885588
Vishay MCT06030C5601FP500

Vishay MCT06030C5601FP500

Supplier's Site
Surface Mount Resistors - 1886159P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886159P
Surface Mount Resistors 1886159P
Vishay MCT06030C5601FP500

Vishay MCT06030C5601FP500

Supplier's Site
SMD 1W 5.6Kohm Resistor - 52-MCT06030C5601FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 5.6Kohm Resistor
52-MCT06030C5601FP500
SMD 1W 5.6Kohm Resistor 52-MCT06030C5601FP500
Thin Film Resistors - SMD .1W 5.6Kohm 1% 0603 50ppm Auto Product overview: MCT06030C5601FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 5.6Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 5.6Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C5601FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 5.6Kohm 1% 0603 50ppm Auto Product overview: MCT06030C5601FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 5.6Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 5.6Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C5601FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCT0603-5.60K-CFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-5.60K-CFTR-ND
Chip Resistor - Surface Mount MCT0603-5.60K-CFTR-ND
5.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

5.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-5.60K-CFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-5.60K-CFDKR-ND
Chip Resistor - Surface Mount MCT0603-5.60K-CFDKR-ND
5.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

5.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-5.60K-CFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-5.60K-CFCT-ND
Chip Resistor - Surface Mount MCT0603-5.60K-CFCT-ND
5.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

5.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
972948-MCT06030C5601FP500
Resistors - Chip Resistor - Surface Mount 972948-MCT06030C5601FP500
Win Source Part Number: 972948-MCT06030C5601 FP500 Category: Resistors>Chip Resistor - Surface Mount Series: MCT - Professional Features: Anti-Sulfur Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 5.6 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MCT0603-5.60K-CFTR,M CT0603-5.60K-CFDKR,M CT0603-5.60K-CFCT

Win Source Part Number: 972948-MCT06030C5601FP500
Category: Resistors>Chip Resistor - Surface Mount
Series: MCT - Professional
Features: Anti-Sulfur
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 5.6 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: MCT0603-5.60K-CFTR,MCT0603-5.60K-CFDKR,MCT0603-5.60K-CFCT

Buy Now Datasheet
Res, 5K6, 1%, 0603, Thin Film; Resistor Case Style Vishay - 96Y9442 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 1%, 0603, Thin Film; Resistor Case Style Vishay
96Y9442
Res, 5K6, 1%, 0603, Thin Film; Resistor Case Style Vishay 96Y9442
RES, 5K6, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.6kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 5K6, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.6kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCT06030C5601FP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030C5601FP500
Chip Resistor - Surface Mount MCT06030C5601FP500
RES 5.6K OHM 1% 1/10W 0603

RES 5.6K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1886159 1886159P 52-MCT06030C5601FP500 MCT0603-5.60K-CFTR-ND 972948-MCT06030C5601FP500 96Y9442 MCT06030C5601FP500
Product Name Surface Mount Resistors Surface Mount Resistors SMD 1W 5.6Kohm Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 5K6, 1%, 0603, Thin Film; Resistor Case Style Vishay Chip Resistor - Surface Mount
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 5600 ohms 5600 ohms 5600 ohms 5600 ohms 5600 ohms
Power Rating 0.1200 watts 0.1000 watts 0.1250 watts 0.1250 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details