Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C5118FP500

Description
RES 5.11 OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES 5.11 OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030C5118FP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C5118FP500DKR-ND
Chip Resistor - Surface Mount 749-MCT06030C5118FP500DKR-ND
RES 5.11 OHM 1% 1/10W 0603

RES 5.11 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C5118FP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C5118FP500CT-ND
Chip Resistor - Surface Mount 749-MCT06030C5118FP500CT-ND
RES 5.11 OHM 1% 1/10W 0603

RES 5.11 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C5118FP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C5118FP500TR-ND
Chip Resistor - Surface Mount 749-MCT06030C5118FP500TR-ND
5.11 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

5.11 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mct 0603-50 1% P5 5R11 Vishay - 64P5001 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-50 1% P5 5R11 Vishay
64P5001
Mct 0603-50 1% P5 5R11 Vishay 64P5001
MCT 0603-50 1% P5 5R11

MCT 0603-50 1% P5 5R11

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCT06030C5118FP500DKR-ND 64P5001
Product Name Chip Resistor - Surface Mount Mct 0603-50 1% P5 5R11 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 5.11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details