Vishay Precision Group SMD 1W 49.9Kohm Resistor MCT06030C4992FP500

Description
Thin Film Resistors - SMD .1W 49.9Kohm 1% 0603 50ppm Auto Product overview: MCT06030C4992FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 49.9Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 49.9Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C4992FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - SMD .1W 49.9Kohm 1% 0603 50ppm Auto Product overview: MCT06030C4992FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 49.9Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 49.9Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C4992FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W 49.9Kohm Resistor - 52-MCT06030C4992FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 49.9Kohm Resistor
52-MCT06030C4992FP500
SMD 1W 49.9Kohm Resistor 52-MCT06030C4992FP500
Thin Film Resistors - SMD .1W 49.9Kohm 1% 0603 50ppm Auto Product overview: MCT06030C4992FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 49.9Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 49.9Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C4992FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 49.9Kohm 1% 0603 50ppm Auto Product overview: MCT06030C4992FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 49.9Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 49.9Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C4992FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1327119-MCT06030C4992FP500 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327119-MCT06030C4992FP500
Resistors - Chip Resistor - Surface Mount 1327119-MCT06030C4992FP500
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1327119-MCT06030C499 2FP500 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 49.9 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 749-1660-6,749-1660- 1,749-1660-2,MCT0603 0C4992FP500-ND RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1327119-MCT06030C4992FP500
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 49.9 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 749-1660-6,749-1660-1,749-1660-2,MCT06030C4992FP500-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Surface Mount Resistors - 1886132P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886132P
Surface Mount Resistors 1886132P
Vishay MCT06030C4992FP500

Vishay MCT06030C4992FP500

Supplier's Site
Surface Mount Resistors - 1886132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886132
Surface Mount Resistors 1886132
Vishay MCT06030C4992FP500

Vishay MCT06030C4992FP500

Supplier's Site
Surface Mount Resistors - 1885614 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885614
Surface Mount Resistors 1885614
Vishay MCT06030C4992FP500

Vishay MCT06030C4992FP500

Supplier's Site
Chip Resistor - Surface Mount - 749-1660-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1660-1-ND
Chip Resistor - Surface Mount 749-1660-1-ND
49.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

49.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1660-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1660-6-ND
Chip Resistor - Surface Mount 749-1660-6-ND
49.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

49.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1660-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1660-2-ND
Chip Resistor - Surface Mount 749-1660-2-ND
49.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

49.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 49K9, 1%, 0603, Thin Film; Resistor Case Style Vishay - 96Y9437 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 1%, 0603, Thin Film; Resistor Case Style Vishay
96Y9437
Res, 49K9, 1%, 0603, Thin Film; Resistor Case Style Vishay 96Y9437
RES, 49K9, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:49.9kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 49K9, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:49.9kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-MCT06030C4992FP500 1327119-MCT06030C4992FP500 1886132P 1886132 749-1660-1-ND 96Y9437
Product Name SMD 1W 49.9Kohm Resistor Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 49K9, 1%, 0603, Thin Film; Resistor Case Style Vishay
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip)
Resistance Range 49900 ohms 49900 ohms 49900 ohms 49900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details