Vishay Precision Group SMD 1W 47ohm Resistor MCT06030C4709FP500

Description
Thin Film Resistors - SMD .1W 47ohm 1% 0603 50ppm Auto Product overview: MCT06030C4709FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 47ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 47ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C4709FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - SMD .1W 47ohm 1% 0603 50ppm Auto Product overview: MCT06030C4709FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 47ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 47ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C4709FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W 47ohm Resistor - 52-MCT06030C4709FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 47ohm Resistor
52-MCT06030C4709FP500
SMD 1W 47ohm Resistor 52-MCT06030C4709FP500
Thin Film Resistors - SMD .1W 47ohm 1% 0603 50ppm Auto Product overview: MCT06030C4709FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 47ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 47ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C4709FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 47ohm 1% 0603 50ppm Auto Product overview: MCT06030C4709FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 47ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 47ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C4709FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 1886126P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886126P
Surface Mount Resistors 1886126P
Vishay MCT06030C4709FP500

Vishay MCT06030C4709FP500

Supplier's Site
Surface Mount Resistors - 1885582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885582
Surface Mount Resistors 1885582
Vishay MCT06030C4709FP500

Vishay MCT06030C4709FP500

Supplier's Site
Surface Mount Resistors - 1886126 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886126
Surface Mount Resistors 1886126
Vishay MCT06030C4709FP500

Vishay MCT06030C4709FP500

Supplier's Site
Chip Resistor - Surface Mount - MCT0603-47.0-CFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-47.0-CFDKR-ND
Chip Resistor - Surface Mount MCT0603-47.0-CFDKR-ND
47 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

47 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-47.0-CFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-47.0-CFTR-ND
Chip Resistor - Surface Mount MCT0603-47.0-CFTR-ND
47 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

47 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-47.0-CFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-47.0-CFCT-ND
Chip Resistor - Surface Mount MCT0603-47.0-CFCT-ND
47 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

47 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT06030C4709FP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030C4709FP500
Chip Resistor - Surface Mount MCT06030C4709FP500
RES SMD 47 OHM 1% 1/8W 0603

RES SMD 47 OHM 1% 1/8W 0603

Supplier's Site Datasheet
Res, 47R, 1%, 0603, Thin Film; Resistor Case Style Vishay - 96Y9435 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0603, Thin Film; Resistor Case Style Vishay
96Y9435
Res, 47R, 1%, 0603, Thin Film; Resistor Case Style Vishay 96Y9435
RES, 47R, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:47ohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 47R, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:47ohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-MCT06030C4709FP500 1886126P 1885582 MCT0603-47.0-CFDKR-ND MCT06030C4709FP500 96Y9435
Product Name SMD 1W 47ohm Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 47R, 1%, 0603, Thin Film; Resistor Case Style Vishay
Technology / Construction Thin Film Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers