Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C4302FP500

Description
43 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
43 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1653-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1653-1-ND
Chip Resistor - Surface Mount 749-1653-1-ND
43 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

43 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1653-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1653-6-ND
Chip Resistor - Surface Mount 749-1653-6-ND
43 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

43 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1653-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1653-2-ND
Chip Resistor - Surface Mount 749-1653-2-ND
43 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

43 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MCT06030C4302FP500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MCT06030C4302FP500
Resistors - Chip Resistor - Surface Mount MCT06030C4302FP500
RES 43K OHM 1% 1/10W 0603

RES 43K OHM 1% 1/10W 0603

Supplier's Site
Res, 43K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6402 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6402
Res, 43K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6402
RES, 43K, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 43K, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1653-1-ND MCT06030C4302FP500 84AH6402
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 43K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details