Vishay Precision Group Surface Mount Resistors MCT06030C3901FP500

Description
Vishay MCT06030C3901FP500
Request a Quote Datasheet
Description
Vishay MCT06030C3901FP500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1885607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885607
Surface Mount Resistors 1885607
Vishay MCT06030C3901FP500

Vishay MCT06030C3901FP500

Supplier's Site
Surface Mount Resistors - 1885962P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885962P
Surface Mount Resistors 1885962P
Vishay MCT06030C3901FP500

Vishay MCT06030C3901FP500

Supplier's Site
Surface Mount Resistors - 1885962 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885962
Surface Mount Resistors 1885962
Vishay MCT06030C3901FP500

Vishay MCT06030C3901FP500

Supplier's Site
Chip Resistor - Surface Mount - 749-1646-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1646-1-ND
Chip Resistor - Surface Mount 749-1646-1-ND
3.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

3.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1646-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1646-6-ND
Chip Resistor - Surface Mount 749-1646-6-ND
3.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

3.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1646-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1646-2-ND
Chip Resistor - Surface Mount 749-1646-2-ND
3.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

3.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
SMD 1W 3.9Kohm Resistor - 52-MCT06030C3901FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 3.9Kohm Resistor
52-MCT06030C3901FP500
SMD 1W 3.9Kohm Resistor 52-MCT06030C3901FP500
Thin Film Resistors - SMD .1W 3.9Kohm 1% 0603 50ppm Auto Product overview: MCT06030C3901FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 3.9Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 3.9Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C3901FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 3.9Kohm 1% 0603 50ppm Auto Product overview: MCT06030C3901FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 3.9Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 3.9Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C3901FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number 1885607 1885962P 749-1646-1-ND 52-MCT06030C3901FP500
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount SMD 1W 3.9Kohm Resistor
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603
Standards and Certifications RoHS RoHS RoHS
Resistance Range 3900 ohms 3900 ohms
Power Rating 0.1200 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details