Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C3652FP500

Description
RES 36.5K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES 36.5K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030C3652FP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C3652FP500CT-ND
Chip Resistor - Surface Mount 749-MCT06030C3652FP500CT-ND
RES 36.5K OHM 1% 1/10W 0603

RES 36.5K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C3652FP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C3652FP500DKR-ND
Chip Resistor - Surface Mount 749-MCT06030C3652FP500DKR-ND
RES 36.5K OHM 1% 1/10W 0603

RES 36.5K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C3652FP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C3652FP500TR-ND
Chip Resistor - Surface Mount 749-MCT06030C3652FP500TR-ND
36.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

36.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mct 0603-50 1% P5 36K5 Vishay - 64P4929 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-50 1% P5 36K5 Vishay
64P4929
Mct 0603-50 1% P5 36K5 Vishay 64P4929
MCT 0603-50 1% P5 36K5

MCT 0603-50 1% P5 36K5

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCT06030C3652FP500CT-ND 64P4929
Product Name Chip Resistor - Surface Mount Mct 0603-50 1% P5 36K5 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details