Vishay Precision Group SMD 1W 33ohm Resistor MCT06030C3309FP500

Description
Thin Film Resistors - SMD .1W 33ohm 1% 0603 50ppm Auto Product overview: MCT06030C3309FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 33ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 33ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C3309FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - SMD .1W 33ohm 1% 0603 50ppm Auto Product overview: MCT06030C3309FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 33ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 33ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C3309FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W 33ohm Resistor - 52-MCT06030C3309FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 33ohm Resistor
52-MCT06030C3309FP500
SMD 1W 33ohm Resistor 52-MCT06030C3309FP500
Thin Film Resistors - SMD .1W 33ohm 1% 0603 50ppm Auto Product overview: MCT06030C3309FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 33ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 33ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C3309FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 33ohm 1% 0603 50ppm Auto Product overview: MCT06030C3309FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 33ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 33ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C3309FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCT0603-33.0-CFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-33.0-CFCT-ND
Chip Resistor - Surface Mount MCT0603-33.0-CFCT-ND
33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-33.0-CFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-33.0-CFTR-ND
Chip Resistor - Surface Mount MCT0603-33.0-CFTR-ND
33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-33.0-CFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-33.0-CFDKR-ND
Chip Resistor - Surface Mount MCT0603-33.0-CFDKR-ND
33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1885597 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885597
Surface Mount Resistors 1885597
Vishay MCT06030C3309FP500

Vishay MCT06030C3309FP500

Supplier's Site
Surface Mount Resistors - 1885976P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885976P
Surface Mount Resistors 1885976P
Vishay MCT06030C3309FP500

Vishay MCT06030C3309FP500

Supplier's Site
Surface Mount Resistors - 1885976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885976
Surface Mount Resistors 1885976
Vishay MCT06030C3309FP500

Vishay MCT06030C3309FP500

Supplier's Site
Res, 33R, 1%, 0603, Thin Film; Resistor Case Style Vishay - 96Y9428 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 0603, Thin Film; Resistor Case Style Vishay
96Y9428
Res, 33R, 1%, 0603, Thin Film; Resistor Case Style Vishay 96Y9428
RES, 33R, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:33ohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 33R, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:33ohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-MCT06030C3309FP500 MCT0603-33.0-CFCT-ND 1885597 1885976P 96Y9428
Product Name SMD 1W 33ohm Resistor Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 33R, 1%, 0603, Thin Film; Resistor Case Style Vishay
Technology / Construction Thin Film Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip)
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176058-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2264FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details