Vishay Precision Group Surface Mount Resistors MCT06030C3300FP500

Description
Vishay MCT06030C3300FP500
Request a Quote Datasheet
Description
Vishay MCT06030C3300FP500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1885968P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885968P
Surface Mount Resistors 1885968P
Vishay MCT06030C3300FP500

Vishay MCT06030C3300FP500

Supplier's Site
Surface Mount Resistors - 1885968 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885968
Surface Mount Resistors 1885968
Vishay MCT06030C3300FP500

Vishay MCT06030C3300FP500

Supplier's Site
Chip Resistor - Surface Mount - MCT0603-330-CFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-330-CFCT-ND
Chip Resistor - Surface Mount MCT0603-330-CFCT-ND
330 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

330 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-330-CFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-330-CFDKR-ND
Chip Resistor - Surface Mount MCT0603-330-CFDKR-ND
330 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

330 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-330-CFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-330-CFTR-ND
Chip Resistor - Surface Mount MCT0603-330-CFTR-ND
330 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

330 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT06030C3300FP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030C3300FP500
Chip Resistor - Surface Mount MCT06030C3300FP500
RES 330 OHM 1% 1/10W 0603

RES 330 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thin Film, 330R, 75V, 1%, 0603; Resistance Vishay - 64P4909 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 330R, 75V, 1%, 0603; Resistance Vishay
64P4909
Res, Thin Film, 330R, 75V, 1%, 0603; Resistance Vishay 64P4909
RES, THIN FILM, 330R, 75V, 1%, 0603; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THIN FILM, 330R, 75V, 1%, 0603; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 330R, 75V, 1%, 0603; Resistance Vishay - 65AC3539 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 330R, 75V, 1%, 0603; Resistance Vishay
65AC3539
Res, Thin Film, 330R, 75V, 1%, 0603; Resistance Vishay 65AC3539
RES, THIN FILM, 330R, 75V, 1%, 0603; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THIN FILM, 330R, 75V, 1%, 0603; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1885968P 1885968 MCT0603-330-CFCT-ND MCT06030C3300FP500 64P4909
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 330R, 75V, 1%, 0603; Resistance Vishay
Technology / Construction Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms
Power Rating 0.1200 watts 0.1000 watts 0.1000 watts 0.1250 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1602FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details